EN
  • EN
  • DE
  • IT

AD7873BCP-REEL7

Part No AD7873BCP-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description 2-Channel Single ADC SAR 125ksps 12-bit Serial 16-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 171864-AD7873BCP-REEL7
Popularity Low
Supply and Demand Status Balance
Family Name AD7873
Introduction Date February 19, 2001
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7873BCP-REEL7 CAD Model

Description

Product Overview: AD7873BCP-REEL7 by Analog Devices Inc.

The AD7873BCP-REEL7 is a cutting-edge touch screen digitizer manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This component is specifically tailored for the efficient and accurate conversion of analog touch screen signals into digital data. It is a perfect solution for enhancing the interactivity of various electronic devices, including smartphones, tablets, and industrial monitors.

Key Features

  • Precision: The AD7873BCP-REEL7 offers high-resolution 12-bit sampling, ensuring precise touch location detection for a responsive user experience.
  • Compatibility: This digitizer is designed to interface with 4-wire resistive touch screens, which are commonly used in a wide range of consumer and industrial applications.
  • Integration: It includes an on-chip 2.5 V reference and a battery switch function, which allows for direct connection to the battery supply, simplifying the design and reducing external component requirements.
  • Power Efficiency: With a low operating current and a sleep mode feature, the AD7873BCP-REEL7 is optimized for power-sensitive applications, contributing to extended battery life in portable devices.
  • Interface: The device supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility for various system designs.

Applications

The AD7873BCP-REEL7 is ideal for a multitude of applications where accurate touch screen controls are essential. It is particularly well-suited for:

  • Personal digital assistants (PDAs)
  • Portable instruments
  • Point-of-sale terminals
  • Smartphones and tablets
  • Vehicle navigation systems

Product Packaging and Availability

This product is available in a compact 16-lead QSOP (Quarter Size Outline Package) and is delivered in a tape and reel format, denoted by the "REEL" suffix in the product code, which facilitates automated assembly processes for high-volume production needs.

With its robust feature set and Analog Devices' reputation for quality, the AD7873BCP-REEL7 is a reliable and versatile choice for designers looking to implement touch screen functionality in their next-generation devices.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Lowest to $17.5179
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess