EN
  • EN
  • DE
  • IT

LTC6406IMS8E#PBF

Part No LTC6406IMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ADC DRIVER 8MSOP  /  ADC Driver IC Data Acquisition 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC6406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6406IMS8E#PBF
Standard Package 50
Win Source Part Number 1072613-LTC6406IMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6406IMS8E#PBF CAD Model

Description

Analog Devices Inc. LTC6406IMS8E#PBF Differential Amplifier

The LTC6406IMS8E#PBF is a high-speed, low distortion, fully differential amplifier designed by Analog Devices Inc. to cater to a wide range of applications, including driving high-performance ADCs (Analog-to-Digital Converters). This product is specifically engineered to provide excellent linearity and noise performance, making it an ideal choice for communication systems, medical equipment, and instrumentation that require precise signal processing.

One of the key features of the LTC6406IMS8E#PBF is its high gain bandwidth product of 1.8GHz, which allows it to maintain its performance over a broad frequency range. Additionally, it boasts an impressive slew rate of 900V/μs, ensuring that the signal integrity is preserved even at high speeds. With its low harmonic distortion, the amplifier is capable of handling signals with minimal degradation, which is crucial for maintaining the fidelity of high-speed data acquisition systems.

The device operates with a supply voltage range of 2.85V to 5.25V, making it versatile for various power environments. Its common-mode rejection ratio (CMRR) of 88dB and power supply rejection ratio (PSRR) of 85dB highlight its ability to suppress unwanted noise and variations in the power supply, ensuring a stable and clean output signal.

Moreover, the LTC6406IMS8E#PBF comes in a compact MSOP-8 package, which is designed for space-constrained applications without compromising on performance. The amplifier also features a shutdown mode that reduces the current consumption to 400μA, providing an energy-efficient option for battery-powered devices or systems where power management is critical.

With its differential input and output structure, the LTC6406IMS8E#PBF can easily interface with differential ADCs, reducing the need for additional components and simplifying the design process. This, coupled with its robust performance characteristics, makes it a go-to solution for designers looking to enhance the accuracy and speed of their signal processing chains.

Overall, the LTC6406IMS8E#PBF from Analog Devices Inc. is a testament to their commitment to delivering high-quality, reliable components for advanced electronic systems. Whether it's for communication infrastructure, medical imaging, or precision measurement equipment, this differential amplifier is built to meet the rigorous demands of modern technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess