EN
  • EN
  • DE

LTC5584IUF#TRPBF

Part No LTC5584IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 30MHZ-1.4GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features RF Demodulator IC 30MHz ~ 1.4GHz 24-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC5584
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-LTC5584IUF#TRPBFCT, -2735-LTC5584IUF#TRPBFDKR, LTC5584IUF#TRPBF-ND, -2735-LTC5584IUF#TRPBFCT, -2735-LTC5584IUF#TRPBFTR, 505-LTC5584IUF#TRPBFDKR, -2735-LTC5584IUF#TRPBFTR-ND, 505-LTC5584IUF#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879943-LTC5584IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5584IUF#TRPBF CAD Model

Description

The LTC5584IUF#TRPBF, manufactured by Analog Devices Inc., is a high-performance, direct conversion quadrature demodulator that offers a wide frequency range and robust features for communication systems. Designed for demanding applications, this component is well-suited for wireless infrastructure, point-to-point communication systems, and software-defined radios.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various RF applications.
  • High Linearity: It delivers excellent demodulation linearity, which is critical for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: The low noise figure of the LTC5584IUF#TRPBF ensures that the signal-to-noise ratio is preserved, leading to improved system sensitivity.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer reduces the need for external components, simplifying design and saving board space.
  • High Input IP3: The high third-order intercept point indicates the device's ability to handle high-power signals without distortion.
  • Temperature Range: It is designed to operate reliably in a wide temperature range, suitable for various environmental conditions.

Applications

  • Wireless Infrastructure
  • Point-to-Point Microwave Links
  • Software-Defined Radios
  • RFID and Satellite Communication Systems
  • Broadband Wireless Access

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC5584IUF#TRPBF is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring long-term operation in critical communication systems. The product is available in a compact QFN package, making it ideal for space-constrained applications.

Ordering Information

The LTC5584IUF#TRPBF is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales team directly.

You May Also Be Interested in

Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4150 $64.2450
6+ $17.5713 $105.4278
9+ $17.0222 $153.1998
13+ $16.4731 $214.1503
16+ $15.9240 $254.7840
22+ $14.2767 $314.0874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 621 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess