EN
  • EN
  • DE

UV5TZ-390-30

Part No UV5TZ-390-30
Manufacturer Bivar Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER UV 390NM 20MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 30mA
Wavelength 390nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Case / Package Radial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568397-UV5TZ-390-30
Ultra Librarian 3D Model Ultra Librarian UV5TZ-390-30 CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Infrared Emitters HIGH PWR 940nm HALF ANGLE +/-60DEG
Lowest to $0.5895
ams
EMITTER IR 860NM 100MA SMD
Lowest to $2.2285
TT Electronics
EMITTER IR 890NM 50MA RADIAL
Need more? Email Us
TT Electronics
EMITTER IR 850NM 50MA T-1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitters Green / Red / IR LED 530nm, 655nm, 940nm
Lowest to $1.3971
ams
Infrared Emitters Infrared 940nm OSLON P1616
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SMD
Lowest to $0.2139
TT Electronics
EMITTER IR 935NM 50MA T-1
Need more? Email Us
Rohm Semiconductor
GAAS INFRARED LIGHT EMITTING DIO
Lowest to $0.6818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess