EN
  • EN
  • DE

AD9847AKCPZ

Part No AD9847AKCPZ
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CCD SIGNAL PROC 10BIT 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 260 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 910096-AD9847AKCPZ
Ultra Librarian 3D Model Ultra Librarian AD9847AKCPZ CAD Model

Description

The AD9847AKCPZ is a highly integrated mixed-signal IC designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the AD9847 series, which are known for their robust performance in complex signal processing tasks.

Key Features

  • Integrated 12-Bit, 65 MSPS ADC: The device boasts a 12-bit analog-to-digital converter with a sampling rate of up to 65 megasamples per second, ensuring high-resolution and fast data acquisition capabilities.
  • Dual-Channel Architecture: It features a dual-channel design that allows for simultaneous signal processing, making it ideal for applications requiring multi-channel input.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9847AKCPZ operates with low power consumption, which is critical for portable and battery-powered applications.
  • On-Chip Reference and Sample-and-Hold: The inclusion of an on-chip reference and sample-and-hold circuitry simplifies the design process by reducing external component requirements.
  • Programmable Gain Amplifier (PGA): It comes with a programmable gain amplifier, providing flexibility in signal amplification to accommodate a range of input signal levels.

Applications

The AD9847AKCPZ is suitable for a wide array of applications, particularly where high-speed and accurate data conversion is essential. It is commonly used in:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Instrumentation and Control Systems
  • Professional Video Equipment

Package and Quality

This product is available in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The AD9847AKCPZ has been rigorously tested to meet the high standards of quality and reliability that Analog Devices Inc. is known for. Customers can trust in the consistent performance and durability of this component for their critical applications.

Support and Resources

Analog Devices Inc. provides comprehensive technical support for the AD9847AKCPZ, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs. For further assistance, the company's support team is readily available to address any technical inquiries.

You May Also Be Interested in

Others
Lowest to $10.5937
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0099
Others
Lowest to $0.2657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess