EN
  • EN
  • DE

LTC4419IDD#TRPBF

Part No LTC4419IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC SOURCE SELECTOR SWITCH 10DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Manufacturer Analog Devices Inc.
Series PowerPath™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC4419
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879930-LTC4419IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4419IDD#TRPBF CAD Model

Description

Product Overview: LTC4419IDD#TRPBF

The LTC4419IDD#TRPBF is a high-performance PowerPath controller designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component ensures seamless transitions between multiple power sources in a system, maintaining a reliable supply of power to critical circuits.

Key Features

  • PowerPath Control: The LTC4419 controls the connection of two power sources to a common load based on the priority and validity of the sources.
  • Low Loss: It features low-loss N-channel MOSFET ideal diodes, which provide a low voltage drop and reduce power dissipation compared to traditional p-channel MOSFETs.
  • Wide Voltage Range: The device operates over a wide voltage range from 2.5V to 5.5V, accommodating a variety of power sources and applications.
  • Fast Switchover: It ensures fast switchover between power sources without causing any interruption to the load.
  • Priority Channel Selection: Users can set priority to the channels, enabling preference to one power source over another when both are available.
  • Reverse Blocking: The LTC4419 prevents reverse current, protecting the system from potential damage.

Applications

The LTC4419IDD#TRPBF is ideal for a wide range of applications where reliable power management is critical. These include:

  • Redundant power supplies
  • Portable and battery-powered devices
  • Automotive and industrial systems
  • Medical devices with a need for backup power

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC4419IDD#TRPBF is no exception, as it is built to meet high standards, ensuring stable performance and longevity in a variety of challenging environments.

Package and Availability

The LTC4419IDD#TRPBF comes in a compact, 10-lead DFN package with a thermal pad for enhanced thermal performance. It is available in tape and reel packaging, denoted by the suffix 'TRPBF', which is suitable for automated assembly processes and mass production.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2703 $60.8109
7+ $16.6320 $116.4240
11+ $16.1123 $177.2353
15+ $15.5925 $233.8875
20+ $15.0728 $301.4560
26+ $13.5135 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess