Product Overview: LTC4316IDD#TRPBF by Analog Devices Inc.
The LTC4316IDD#TRPBF is a sophisticated I²C address translator from Analog Devices Inc. designed to enhance the flexibility and scalability of I²C bus systems. This innovative device allows users to resolve address conflict issues and extend the number of I²C slave devices that can be connected to a single I²C bus. It is an essential component for engineers looking to create complex I²C systems with multiple identical devices or to integrate devices with preassigned and unchangeable I²C addresses.
Key Features and Benefits
- Address Translation: The LTC4316 enables the translation of I²C slave addresses to prevent conflicts, allowing multiple identical devices to coexist on the same bus.
- Compatibility: It is compatible with I²C, SMBus, and PMBus, making it highly versatile for various applications.
- Operating Voltage: The device operates over a wide supply voltage range of 2.5V to 5.5V, accommodating a broad spectrum of I²C systems.
- Low Standby Current: With a low standby current, it is an energy-efficient solution for battery-powered or energy-conscious applications.
- Robustness: The LTC4316 features built-in fault protection, including stuck bus recovery and disconnect functions, ensuring reliable operation in the face of bus faults.
- Temperature Range: It is designed to operate over an industrial temperature range, from -40°C to 85°C, ensuring performance in harsh environments.
- Compact Package: Housed in a compact 10-lead DFN package, the LTC4316 is suitable for space-constrained applications.
Applications
The LTC4316IDD#TRPBF is ideal for a variety of applications where I²C bus management is critical. It is commonly used in:
- Server and Enterprise Systems
- Telecommunications
- Network Equipment
- Industrial Systems
- Consumer Electronics
With its ability to solve address collision issues and provide a seamless interface for multiple devices, the LTC4316IDD#TRPBF by Analog Devices is an indispensable tool for developers and integrators looking to optimize their I²C-based systems for performance and scalability.