EN
  • EN
  • DE

TMS5700432BPZQQ1

Part No TMS5700432BPZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16- and 32-Bit RISC Flash Microcontroller | IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-R4
Data Bus Width 16/32-Bit
Speed 80MHz
Connectivity CANbus, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Date RAM Size 32K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271410-TMS5700432BPZQQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5700432BPZQQ1 CAD Model

Description

The Texas Instruments TMS5700432BPZQQ1 is a highly integrated, high-performance microcontroller designed for safety-critical applications in the automotive and industrial markets. It is a part of the Hercules TMS570 series, which is known for its robust ARM Cortex-R4 based processors that are engineered to meet the stringent requirements of safety standards such as ISO 26262 for automotive safety integrity level (ASIL D).

Key Features:

  • Processor Core: The device features a dual-core ARM Cortex-R4 running at up to 180MHz, with each core having its own lockstep mechanism for fault-tolerant operation.
  • Memory: It comes with 432KB of integrated RAM and 3MB of flash memory, ensuring ample space for complex applications and software.
  • Safety Features: The TMS5700432BPZQQ1 includes built-in safety features such as Error Signaling Module (ESM), ECC (Error Correction Code) on both RAM and flash, and a CPU self-test capability, making it suitable for critical systems.
  • Communication Interfaces: The microcontroller offers a range of communication interfaces including CAN, LIN, FlexRay, and Ethernet for versatile connectivity options.
  • Power Management: With an integrated power management module, the device ensures efficient power consumption, contributing to the overall reliability and performance of the system.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environmental conditions.

Applications:

The TMS5700432BPZQQ1 is designed for use in a variety of safety-critical applications where reliability and fault tolerance are paramount. Typical applications include:

  • Automotive safety systems such as Advanced Driver Assistance Systems (ADAS), Electronic Stability Control (ESC), and Anti-lock Braking Systems (ABS)
  • Industrial automation and control systems
  • Medical equipment
  • Aerospace and avionics systems

With its advanced features and safety capabilities, the Texas Instruments TMS5700432BPZQQ1 microcontroller is an excellent choice for developers looking to create reliable and robust systems in safety-critical environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3533 $57.4132
9+ $11.7771 $105.9939
14+ $11.4090 $159.7260
19+ $11.0410 $209.7790
24+ $10.6730 $256.1520
32+ $9.5689 $306.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess