EN
  • EN
  • DE

LTC4305IGN#PBF

Part No LTC4305IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SSOP / Multiplexer with Amplifier Interface 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Voltage - Supply 2.2V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting SMD (SMT)
Base Product Number LTC4305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4305IGN#PBF
Standard Package 100
Win Source Part Number 1218790-LTC4305IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4305IGN#PBF CAD Model

Description

Product Overview: LTC4305IGN#PBF from Analog Devices Inc.

The LTC4305IGN#PBF is a robust hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C system. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component is designed to provide seamless communication and power management within complex electronic systems.

Key Features:

  • Hot Swappable Interface: The LTC4305IGN#PBF allows for devices to be inserted or removed from a live backplane without disrupting the communication on the I2C bus, ensuring continuous operation and system uptime.
  • Level Shifting: It provides level shifting between different voltage domains, enabling the connection of 2-wire buses with varying logic levels, which greatly enhances the flexibility and compatibility of the system design.
  • Stuck Bus Recovery: The device features a stuck bus recovery mechanism that detects and resolves data and clock line lock-up, ensuring the I2C bus remains functional even under fault conditions.
  • Prevents Back-Driving: The LTC4305IGN#PBF includes strong pull-up current sources that prevent back-driving and bus contention, thus protecting the integrity of the I2C communication.
  • Capacitance Buffering: This product offers capacitance buffering, permitting a larger total capacitance on the bus, which can be advantageous when many devices are connected or when long PCB traces are required.

Applications:

  • Server and Telecom Infrastructure
  • Data Storage Systems
  • Industrial and Medical Equipment
  • Networking Equipment

The LTC4305IGN#PBF comes in a 16-pin narrow SSOP package, providing a compact solution suitable for space-constrained applications. Its operational temperature range from -40°C to 85°C ensures reliable performance across various environments. As part of Analog Devices Inc.'s commitment to high-quality products, the LTC4305IGN#PBF is designed to meet the stringent requirements of advanced electronic systems, making it an ideal choice for designers looking to enhance their I2C bus capabilities.

With its combination of hot-swapping capabilities, level shifting, and bus fault recovery, the LTC4305IGN#PBF is a versatile and reliable component that addresses the challenges of modern I2C bus systems, ensuring stable and efficient operation in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess