EN
  • EN
  • DE

PCA9955ATW/Q900J

Part No PCA9955ATW/Q900J
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 16 Output Linear - I²C Dimming 57mA 28-HTSSOP
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-HTSSOP
Family Name PCA99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-11470-1, 568-11470-2, 568-11470-6, 935304089118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930097-PCA9955ATW/Q900J
Ultra Librarian 3D Model Ultra Librarian PCA9955ATW/Q900J CAD Model

Description

NXP PCA9955ATW/Q900J 16-Channel Fm+ I²C-Bus LED Driver

The NXP PCA9955ATW/Q900J is a sophisticated 16-channel LED driver, designed to empower designers with the ability to control complex lighting solutions. This integrated circuit is part of NXP's expansive range of LED drivers and is specifically engineered to handle the demands of an I²C-bus interface with a Fm+ specification, offering high-speed data transfers.

With the capability to sink up to 57 mA of current per channel and up to 100 mA on any one pin, the PCA9955ATW/Q900J ensures ample power for a wide array of LED configurations. This versatility makes it an ideal choice for LED displays, backlighting, and other applications requiring multiple LED management with consistent brightness and sophisticated control.

Each of the 16 channels can be individually controlled via its 8-bit PWM register, which allows for precise brightness control. This granularity of control is further enhanced by a 7-bit programmable group dimming/blinking mixed with a 8-bit group brightness control. These features provide users with the flexibility to create dynamic lighting effects and the capability to adjust the intensity across different sections of their LED array.

The PCA9955ATW/Q900J also boasts an error detection feature that identifies issues such as open-circuit, short-circuit, and under-voltage lockout. This ensures a reliable and stable performance by alerting the system to potential faults that could affect the operation of the LED array.

Built for robustness, the device operates over a wide temperature range from -40°C to +85°C, making it suitable for use in diverse environments. Additionally, the PCA9955ATW/Q900J comes in a TSSOP28 package, providing a compact solution that can be easily integrated into space-constrained applications.

Overall, the NXP PCA9955ATW/Q900J LED driver is a feature-rich solution that offers precise control, robust performance, and error detection capabilities, making it an excellent choice for advanced lighting systems and professional LED applications.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess