EN
  • EN
  • DE

SS14L R2

Part No SS14L R2
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838707-SS14L R2
Ultra Librarian 3D Model Ultra Librarian SS14L R2 CAD Model

Description

The SS14L R2, manufactured by Taiwan Semiconductor, is a Surface Mount Schottky Barrier Rectifier designed for efficient rectification with a particularly low forward voltage drop. This characteristic makes it ideal for applications where minimizing power loss is critical, such as portable devices and energy-efficient power supplies.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive loads
  • Switching mode power supplies (SMPS)
  • Portable and battery-powered devices

Features:

  • Ultra-low forward voltage drop: Minimizes power dissipation and maximizes efficiency.
  • High surge current capability: Protects against voltage transients and surges.
  • Fast switching speed: Reduces switching losses in high-frequency circuits.
  • Surface mount package: Allows for automated assembly and saves board space.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased energy efficiency in power conversion applications.
  • Enhanced protection against voltage spikes.
  • Reduced heat generation, leading to improved reliability.
  • Simplified assembly process and lower manufacturing costs.
  • Environmentally friendly design.

Additional Details:

Key specifications of the SS14L R2 include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 1.0A
  • Forward Voltage (VF): Typically 0.38V at 1A
  • Reverse Leakage Current (IR): Typically 0.1 mA at VRRM
  • Operating Temperature Range: -55°C to +125°C
  • Package: SMA (DO-214AC)

The ultra-low forward voltage drop of the SS14L R2 is its defining characteristic, making it particularly suitable for applications where efficiency is paramount. This reduces power loss, improving the overall performance and extending the battery life of portable devices. The fast switching speed further enhances efficiency by minimizing switching losses at high frequencies. The surface mount package simplifies assembly and reduces manufacturing costs.

Designers should refer to the Taiwan Semiconductor datasheet for the SS14L R2 for detailed electrical characteristics, thermal information, and application guidelines. This will ensure correct implementation and optimal performance within specific circuit designs.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess