EN
  • EN
  • DE

LTC4213CDDB#TRPBF

Part No LTC4213CDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC ELECTRONIC CIRC BREAKER 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Electronic Circuit Breaker
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4213
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 479098-LTC4213CDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4213CDDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4213CDDB#TRPBF Hot Swap Controller

The LTC4213CDDB#TRPBF is a compact, feature-rich hot swap controller designed by Analog Devices Inc., a leader in high-performance analog technology. This device enables safe board insertion and removal from a live backplane or other power sources. It is housed in a small 8-lead DFN package and is part of the LTC4213 series, known for their reliability and performance in managing power distribution systems.

With an operating voltage range from 2.9V to 26.5V, the LTC4213CDDB#TRPBF is versatile and can accommodate a wide range of applications, including servers, network routers, and other telecom or datacom equipment. Its ability to control the power supply during insertion helps prevent glitches on the power rail, ensuring a stable and reliable operation of the system's electronic components.

The device features an adjustable overcurrent threshold and a timed circuit breaker function, which together protect both the load and the power source from excessive currents. The LTC4213CDDB#TRPBF also incorporates a fast electronic circuit breaker to protect against overcurrent conditions, providing an additional layer of security for sensitive electronics.

Moreover, the controller offers an under-voltage lockout feature, ensuring that the device will not turn on if the supply voltage is too low, thus avoiding potential damage from insufficient power conditions. It also provides a status flag output that can be used to signal a fault condition to a microcontroller or other supervisory hardware.

The LTC4213CDDB#TRPBF is designed with an auto-retry feature, which allows the device to automatically attempt to reconnect the load after a fault has occurred and been cleared. This minimizes system downtime and reduces the need for manual intervention.

Overall, the Analog Devices Inc. LTC4213CDDB#TRPBF hot swap controller is a sophisticated solution for managing power distribution in high-availability systems. Its compact size, comprehensive protection features, and robust design make it an ideal choice for engineers looking to enhance system reliability and maintain uninterrupted service in their electronic applications.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8180 $61.3500
175+ $0.6712 $117.4600
270+ $0.6503 $175.5810
370+ $0.6292 $232.8040
475+ $0.6084 $288.9900
640+ $0.5454 $349.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess