EN
  • EN
  • DE

LTC4155IUFD#TRPBF

Part No LTC4155IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000212-LTC4155IUFD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Series PowerPath™
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4155
Ultra Librarian 3D Model Ultra Librarian LTC4155IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4155IUFD#TRPBF Dual Input Power Manager/3.5A Li-Ion Battery Charger

The LTC4155IUFD#TRPBF is a sophisticated power management IC and high-efficiency battery charger designed by Analog Devices Inc. to cater to the modern needs of portable electronic devices. This integrated circuit offers a dual-input power path management with automatic switching between inputs, ensuring that your device remains powered and the battery gets charged efficiently, regardless of the input source.

Key Features

  • Dual-Input Power Path Management: The LTC4155 seamlessly manages power between two inputs, which can be a USB port and a high-voltage adaptor, ensuring uninterrupted operation even when switching between power sources.
  • High-Efficiency Battery Charging: With a maximum charge current of 3.5A, this charger is capable of quickly charging single-cell Li-Ion batteries, making it ideal for high-power portable devices.
  • Instant-On Operation: This feature allows devices to power up immediately with a deeply discharged battery, ensuring that critical functions are available right away.
  • PowerPath Control: The LTC4155 provides priority to the system load over battery charging, ensuring that the device remains operational even under heavy load conditions.
  • Thermal Regulation: To protect the battery and the charger, the LTC4155 includes a thermal regulation mechanism that reduces charge current if the die temperature exceeds a preset threshold.
  • Ideal Diode Control: The internal ideal diode controller minimizes heat dissipation and protects against reverse battery discharge.

Applications

The LTC4155IUFD#TRPBF is perfectly suited for a range of portable devices such as medical equipment, portable instruments, and industrial handhelds, where efficient charging and reliable power management are critical.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4155IUFD#TRPBF is no exception. It is designed to meet the stringent requirements of portable applications, ensuring long-term reliability and performance.

Overall, the LTC4155IUFD#TRPBF from Analog Devices Inc. is a robust solution for managing power and charging batteries in sophisticated portable electronics, offering designers flexibility, efficiency, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess