EN
  • EN
  • DE

LTC3576EUFE-1#TRPBF

Part No LTC3576EUFE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGER W/USB OTG 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Handheld/Mobile Devices PMIC 38-QFN (4x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (4x6)
Family Name LTC3576
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879636-LTC3576EUFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3576EUFE-1#TRPBF CAD Model

Description

Product Overview: LTC3576EUFE-1#TRPBF from Analog Devices Inc.

The LTC3576EUFE-1#TRPBF is a versatile and highly integrated power management IC designed by Analog Devices Inc., a leader in the semiconductor industry. This product is tailored for portable electronics, offering a compact, efficient, and reliable solution for power management needs. It is ideal for applications such as handheld devices, medical equipment, and any other battery-powered electronics that require multiple power rails with high efficiency and low quiescent current.

Key Features:

  • Multiple Regulators: The device includes a buck-boost regulator, two synchronous step-down regulators, and an always-on LDO, providing a complete power management system in one package.
  • High Efficiency: The LTC3576EUFE-1#TRPBF is designed for high efficiency across a wide range of load currents, helping to extend battery life in portable applications.
  • Programmable Soft-Start: To minimize inrush current and ensure a smooth power-up sequence, the device features programmable soft-start for the switching regulators.
  • PowerPath Control: This feature allows seamless transition between input power sources, such as USB and battery, ensuring uninterrupted operation.
  • Low Quiescent Current: The low quiescent current of the LTC3576EUFE-1#TRPBF is critical for battery-powered applications where conserving power is a priority.
  • I2C Adjustable Settings: The device provides an I2C interface that allows for dynamic control of various settings, including output voltage and operating modes.

Technical Specifications:

  • Package: The LTC3576EUFE-1#TRPBF comes in a 24-lead QFN package, offering a space-saving footprint.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various battery chemistries and configurations.
  • Thermal Performance: The excellent thermal performance ensures reliability and longevity even in challenging thermal environments.
  • Protection Features: The device includes overvoltage, overcurrent, and thermal shutdown protections to safeguard the system under abnormal conditions.

With its comprehensive set of features and robust design, the LTC3576EUFE-1#TRPBF by Analog Devices Inc. is an exceptional choice for designers looking to optimize power management in their next portable electronics project. Its integration of multiple regulators and advanced control capabilities via I2C makes it a flexible and powerful component in any power-sensitive application.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess