EN
  • EN
  • DE

LTC2951CDDB-2#TRMPBF

Part No LTC2951CDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Supply Controller Push Button, On/Off Controller 8-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC2951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2951CDDB-2#TRMPBFDKR, LTC2951CDDB-2#TRMPBFTR, LTC2951CDDB-2#TRMPBF-ND, LTC2951CDDB-2#TRMPBFCT, LTC2951CDDB2TRMPBF
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879526-LTC2951CDDB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2951CDDB-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2951CDDB-2#TRMPBF Product Overview

The LTC2951CDDB-2#TRMPBF is a sophisticated power control IC designed by Analog Devices Inc., a leading company in the field of high-performance analog technology. This product is engineered to provide advanced power management solutions for a variety of applications, including but not limited to computer servers, automotive electronics, and industrial systems.

At the heart of the LTC2951CDDB-2#TRMPBF is its ability to manage power supply sequencing and system power-on and power-off in a controlled manner. This ensures that sensitive electronic components are protected from the potentially damaging effects of abrupt power changes, thereby enhancing the reliability and longevity of the overall system.

Key Features:

  • Push Button On/Off Control: This feature allows for simple and intuitive user control over the power state of the system, making it user-friendly and easily accessible.
  • Adjustable Turn-On and Turn-Off Timers: The device provides flexibility in configuring the power-up and power-down sequences, which can be tailored to meet specific application requirements.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a diverse array of electronic systems.
  • Low Quiescent Current: The low power consumption in standby mode helps to conserve energy, making it suitable for battery-powered applications where power efficiency is critical.

Package and Availability:

The LTC2951CDDB-2#TRMPBF is available in a compact, 12-lead DFN (4mm x 3mm) package, which is ideal for space-constrained applications. The product is also provided in tape and reel packaging, denoted by the 'TR' suffix in its part number, facilitating efficient handling and placement during the manufacturing process.

Applications:

  • Portable and battery-powered devices
  • Embedded systems
  • Network and telecommunications equipment
  • Automotive electronics
  • Industrial control systems

The LTC2951CDDB-2#TRMPBF represents Analog Devices Inc.'s commitment to providing innovative power management solutions that enhance system performance and reliability. Its combination of features and packaging makes it a versatile choice for designers looking to optimize their power control strategies.

You May Also Be Interested in

Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess