EN
  • EN
  • DE

USB97C210-NE

Part No USB97C210-NE
Manufacturer SMSC Corporation
Catalog Interface - Controllers
Description USB 2.0 FLASH MEDIA CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 396520-USB97C210-NE
Ultra Librarian 3D Model Ultra Librarian USB97C210-NE CAD Model

Description

The 396520-USB97C210-NE is an integrated circuit (IC) interface controller designed for electronic components.

  • Category: Integrated Circuits (ICs)
  • Manufacturer: SMSC Corporation
  • Series: SMSC Corporation
  • Package: Bulk
  • Standard Package: 1 piece
  • Programmability: Not been verified
  • ECCN: 3A991A2
  • Chance of Counterfeit Products: 33%
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.31.0001
  • Status: Active and reliable

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess