EN
  • EN
  • DE

TMS-101-02-L-D-RA

Part No TMS-101-02-L-D-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .050" (1.27MM) MICRO HEADER / Connector Header Through Hole, Right Angle 2 position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series TMS
Package Bulk
Connector Type Header
Contact Type Male Pin
Number of Positions 2
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Unshrouded
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.100" (2.54mm)
Contact Length - Post 0.140" (3.56mm)
Insulation Height 0.197" (5.00mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 5A per Contact
Base Product Number TMS-101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1019611-TMS-101-02-L-D-RA
Ultra Librarian 3D Model Ultra Librarian TMS-101-02-L-D-RA CAD Model

Description

The TMS-101-02-L-D-RA is a terminal strip connector manufactured by Samtec Inc. It is a surface mount, right-angle connector designed for board-to-board connections in various electronic applications. Samtec is known for producing high-quality and reliable interconnect solutions, and this connector is part of their extensive range of terminal strips.

Applications:

  • Board-to-Board Connections: Used for connecting two printed circuit boards (PCBs) at a right angle.
  • Signal Routing: Provides a reliable connection for routing signals between different sections of a circuit.
  • Data Communication Equipment: Employed in data communication devices such as routers, switches, and servers.
  • Industrial Control Systems: Utilized in industrial control equipment for connecting various modules.
  • Medical Devices: Used in medical devices for reliable and secure connections.

Features:

  • Right-Angle Configuration: Designed for right-angle mounting on PCBs.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Dual Row: Features a dual-row configuration for increased contact density.
  • Gold-Plated Contacts: Gold plating ensures reliable and corrosion-resistant connections.
  • Compact Design: Small footprint allows for efficient use of board space.

Benefits:

  • Reliable Connection: Gold-plated contacts provide a reliable and stable electrical connection.
  • Space Saving: Right-angle configuration and compact design save valuable board space.
  • Easy Assembly: SMT design is compatible with automated assembly processes, reducing manufacturing costs.
  • Durable: Robust construction ensures long-term reliability and performance.
  • Versatile: Suitable for a wide range of applications requiring board-to-board connections.

Additional Details:

The TMS-101-02-L-D-RA connector features a pitch of 0.050" (1.27 mm) and is made from high-temperature thermoplastic material. It is designed to withstand the high temperatures associated with reflow soldering processes. The contacts are typically made of phosphor bronze with gold plating over nickel. Samtec provides detailed datasheets, technical drawings, and 3D models to assist designers in integrating this connector into their systems. The connector is RoHS compliant.

You May Also Be Interested in

Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess