EN
  • EN
  • DE

LTC2937IUHE#TRPBF

Part No LTC2937IUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISR 6CH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169041-LTC2937IUHE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Power Supply Monitor, Sequencer
Voltage - Input 4.5V ~ 16.5V
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 1 mA
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian LTC2937IUHE#TRPBF CAD Model

Description

Product Overview: LTC2937IUHE#TRPBF from Analog Devices Inc.

The LTC2937IUHE#TRPBF is a highly integrated power supply sequencer and supervisor component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to manage up to six power supply rails, making it an ideal solution for complex multi-rail systems found in a variety of applications such as telecommunications, data communications, industrial, and medical equipment.

Key Features

  • Power Supply Sequencing: The LTC2937IUHE#TRPBF offers programmable power-up and power-down sequencing, which is essential for managing the orderly startup and shutdown of multiple power supplies in a system. This feature ensures that voltage rails are enabled and disabled in the correct order to prevent system malfunctions or damage to sensitive electronic components.
  • Voltage Monitoring: With precision monitoring of up to six power supply output voltages, the device ensures that all power rails are operating within specified limits. This real-time monitoring capability is crucial for maintaining system reliability and performance.
  • Supervisory Functions: The component includes supervisory functions such as watchdog and reset timers, which enhance system stability and provide additional layers of protection against system failures.
  • Configurability: The LTC2937IUHE#TRPBF is highly configurable through its I²C/SMBus interface, which allows for easy programming of the sequencing, timing, and monitoring parameters. The device can be tailored to meet the specific requirements of various applications.
  • Robust Package: Housed in a compact 36-lead QFN package, the device is designed for space-constrained applications and offers excellent thermal performance.

Applications

The versatility of the LTC2937IUHE#TRPBF makes it suitable for a wide range of applications. Its ability to provide precise control and monitoring of multiple power rails is particularly beneficial in systems where power integrity and reliability are critical. Examples of such applications include:

  • Servers and data storage systems
  • Networking and communication equipment
  • Industrial control systems
  • Medical devices
  • Complex multi-rail power systems

Overall, the LTC2937IUHE#TRPBF from Analog Devices Inc. is a comprehensive solution for power supply sequencing and supervision, offering the performance, flexibility, and reliability required by advanced electronic systems.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Lattice Semiconductor Corporation
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess