EN
  • EN
  • DE

TIBPAL16R6-15MJ

Part No TIBPAL16R6-15MJ
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description ELECTRICALLY ERASABLE PAL DEVICE / * Programmable Logic Device (PLD) IC Macrocells
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1009196-TIBPAL16R6-15MJ
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-15MJ CAD Model

Description

The TIBPAL16R6-15MJ is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of the TIBPAL series, known for their reliability and flexibility in various digital applications. The PAL device is particularly suited for implementing logic functions that require speed and minimized propagation delay.

Key Features

  • Speed: The TIBPAL16R6-15MJ offers a maximum propagation delay of 15ns, providing swift operation that is crucial for high-speed digital circuits.
  • Logic Elements: It contains 16 user-programmable logic array blocks, allowing for the customization of complex logic functions tailored to specific design requirements.
  • I/O Pins: The device features 20 pins in total, with a versatile configuration of inputs and outputs to accommodate various circuit designs.
  • Power Supply: It operates on a standard 5V power supply, making it compatible with a wide range of digital systems.
  • Temperature Range: The device is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability across different environmental conditions.
  • Package: The TIBPAL16R6-15MJ is offered in a durable 20-pin ceramic dual in-line package (CDIP), which is suitable for through-hole mounting.

Applications

The TIBPAL16R6-15MJ is ideal for a variety of digital applications, including but not limited to:

  • Automated test equipment
  • High-speed data processing systems
  • Communication systems
  • Embedded systems
  • Control systems

Programming and Support

Programming the TIBPAL16R6-15MJ requires the use of a compatible PAL programmer, which allows designers to implement their desired logic functions. Texas Instruments provides comprehensive support for their devices, including detailed datasheets, programming guides, and technical support for developers working with the TIBPAL series.

Ordering Information

The TIBPAL16R6-15MJ can be ordered through Texas Instruments' official distributors or directly from their website. For bulk orders or custom requests, contact Texas Instruments' sales representatives for more information.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $2.7793
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess