EN
  • EN
  • DE

HMC1023LP5E

Part No HMC1023LP5E
Manufacturer Analog Devices Inc.
Catalog RF Filters
Description RF FILTER LO PASS 100MHZ 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 100MHz
Bandwidth 72MHz
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height (Max) 0.039" (1.00mm)
Base Product Number HMC1023
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598399-HMC1023LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1023LP5E CAD Model

Description

The HMC1023LP5E, a high-performance RF mixer product from Analog Devices Inc., stands out in the market for its exceptional integration and functionality. This device is specifically designed to cater to the demanding requirements of modern RF and microwave communication systems.

Key Features

  • Wide Frequency Range: The HMC1023LP5E operates over a broad frequency spectrum, making it suitable for a variety of applications including cellular infrastructure, test equipment, and broadband communication systems.
  • High Isolation: With excellent LO to RF and LO to IF isolation, this mixer ensures minimal leakage between ports, thereby maintaining signal integrity and reducing interference.
  • Low Conversion Loss: The device offers low conversion loss, which translates to better signal quality and overall system performance.
  • High Linearity: It provides high input IP3 (third-order intercept point), which is crucial for maintaining signal fidelity in the presence of strong interfering signals.
  • Surface-Mount Package: The HMC1023LP5E comes in a compact 5x5 mm QFN package, which is ideal for space-constrained applications and allows for easy integration into system designs.

Applications

The versatility of the HMC1023LP5E makes it an excellent choice for a wide range of applications. Its ability to operate at various frequency bands is particularly beneficial for:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Military and space
  • Test instrumentation

Technical Specifications

The HMC1023LP5E mixer boasts impressive technical specifications that include:

  • RF Frequency Range: 6 GHz to 26 GHz
  • LO Frequency Range: 6 GHz to 26 GHz
  • IF Frequency Range: DC to 3.5 GHz
  • Conversion Gain: 7 dB typical
  • LO/RF Isolation: 25 dB typical
  • LO/IF Isolation: 35 dB typical
  • Input IP3: +24 dBm typical

With its robust feature set and adherence to the high-quality standards of Analog Devices Inc., the HMC1023LP5E is engineered to deliver superior performance for sophisticated RF systems.

You May Also Be Interested in

Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0741
Walsin Technology Corporation
Lowest to $0.0531
Walsin Technology Corporation
Lowest to $0.0982
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1435
Walsin Technology Corporation
Lowest to $4.5033

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.4430 $80.4430
2+ $77.9292 $155.8584
3+ $75.4153 $226.2459
4+ $72.9015 $291.6060
5+ $65.3600 $326.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess