EN
  • EN
  • DE

TJA1055T/3/CM,118

Part No TJA1055T/3/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN ENH FAULT-TOL 14SOIC / CAN 125KBd Sleep/Standby 5V/9V/12V/15V/18V/24V/28V Automotive 14-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 796818-TJA1055T/3/CM,118
Popularity Medium
Supply and Demand Status Limited
Family Name TJA1055
Introduction Date October 10, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TJA1055T/3/CM,118 CAD Model

Description

Product Overview: TJA1055T/3/CM,118 by NXP Semiconductors

The TJA1055T/3/CM,118 is a robust, high-speed transceiver designed by NXP Semiconductors, which facilitates reliable communication in automotive and industrial applications. As a key component in Controller Area Network (CAN) systems, this transceiver is specifically tailored to provide a seamless interface between the CAN protocol controller and the physical two-wire CAN bus.

Key Features

  • Enhanced Fault-Tolerant CAN Transceiver: The TJA1055T/3/CM,118 is part of the third generation of fault-tolerant CAN transceivers from NXP, offering improved features over its predecessors.
  • ISO 11898-2 and ISO 11898-5 Compliant: It complies with the ISO standards for high-speed CAN transceivers, ensuring interoperability and reliable performance in systems requiring high-speed data transmission.
  • Low Power Mode: An integrated low-power mode significantly reduces the power consumption when the CAN network is idle or in standby, making it ideal for energy-sensitive applications.
  • Bus Pins Protection: The device includes features to protect against transients in the automotive environment, ensuring robust performance and longevity.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the transceiver is suitable for use in harsh environmental conditions.
  • Surface-Mount Device (SMD): The TJA1055T/3/CM,118 comes in a Surface-Mounted Technology (SMT) package, which is ideal for modern, compact PCB designs.

Applications

The NXP TJA1055T/3/CM,118 transceiver is versatile and can be used in various applications, including but not limited to:

  • Automotive networks
  • Industrial control systems
  • Body control modules
  • Gateways and node communications within CAN networks

Conclusion

With its robust design, compliance with international standards, and advanced features for power conservation and protection, the TJA1055T/3/CM,118 from NXP Semiconductors stands out as a reliable solution for fault-tolerant high-speed CAN communication. Whether deployed in automotive environments or industrial settings, this transceiver ensures consistent performance and integrity of the CAN network.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess