EN
  • EN
  • DE

LTC2930HDD#PBF

Part No LTC2930HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 POWER SUPPLY MONITOR 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001037-LTC2930HDD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Power Management (PMIC) Power Supply Controllers, Monitors
Package Tube
Package / Case 12-WFDFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 1V ~ 7V
Supplier Device Package 12-DFN (3x3)
Base Product Number LTC2930
Applications Six Power Supply Monitor
Ultra Librarian 3D Model Ultra Librarian LTC2930HDD#PBF CAD Model

Description

The LTC2930HDD#PBF is a high-quality, versatile voltage supervisor component designed and manufactured by Analog Devices Inc., a leader in the field of precision-engineered electronic components. This product is a testament to Analog Devices' commitment to providing innovative solutions for complex electronic systems.

Key Features

  • Six Voltage Thresholds: The LTC2930HDD#PBF is equipped with six independently programmable voltage thresholds, offering comprehensive monitoring for a variety of system voltages.
  • Adjustable Reset Timeout: Users can tailor the reset timeout period to suit specific application requirements, ensuring optimal system performance and reliability.
  • Low Quiescent Current: With its low quiescent current, this voltage supervisor is an excellent choice for power-sensitive applications, minimizing the impact on overall system power consumption.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for use in harsh environments and extending its application potential.
  • Guaranteed Reset Output: The LTC2930HDD#PBF guarantees a valid reset output down to VCC = 1V, ensuring dependable system reset functionality under a wide range of conditions.

Applications

The LTC2930HDD#PBF is ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Data communication systems
  • Medical devices

Product Specifications

The LTC2930HDD#PBF is offered in a compact DFN package, which is highly valued for its small footprint and low profile. The product's part number reflects its package type and temperature grade, with the 'HDD' designation indicating a DFN package and the '#PBF' suffix denoting lead-free, RoHS-compliant manufacturing.

Conclusion

With its robust feature set and flexible applications, the LTC2930HDD#PBF from Analog Devices Inc. is a superior choice for designers seeking a reliable voltage supervisor. Its precision and adaptability ensure that it can meet the needs of a diverse range of electronic systems, maintaining operational integrity and protecting against voltage anomalies.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess