ADM3310EARUZ Product Overview
The ADM3310EARUZ is a high-performance, low-power, RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 3.3V power supply. This integrated circuit is ideal for battery-powered applications due to its low operational current and shutdown current features. It is also suitable for portable or space-constrained applications due to its small 28-lead TSSOP (Thin Shrink Small Outline Package) form factor.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 3/5
- Supply Voltage: 3.0V to 3.6V
- Operating Temperature: -40°C to +85°C
- Power Consumption: Low power operation to conserve energy in portable devices.
- ESD Protection: ±15kV on Human Body Model (HBM) ensures robustness and reliability.
- Data Rate: Supports up to 460 kbps, enabling high-speed data transfers.
- Enhanced Electrostatic Discharge (ESD) Protection: This feature provides an additional layer of protection for the device in harsh electrical environments.
Applications
The ADM3310EARUZ is versatile and can be used in a variety of applications, including:
- Notebook, sub-notebook, and palmtop computers
- Battery-powered equipment
- Hand-held equipment
- Peripherals
- Portable Diagnostics Equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the ADM3310EARUZ is no exception. Each device is built to the highest standards, ensuring both reliability and performance in your application. With its advanced ESD protection, low power consumption, and high data rate capabilities, the ADM3310EARUZ stands out as a top choice for designers looking for a robust RS-232 transceiver solution.
For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation available for the ADM3310EARUZ product.