EN
  • EN
  • DE

RR0306S-302-J

Part No RR0306S-302-J
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183893-RR0306S-302-J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR0306S-302-J CAD Model

Description

The RR0306S-302-J is a thin film chip resistor manufactured by Susumu. It's designed for precision applications that require high stability, low noise, and tight tolerance. These resistors are commonly used in circuits where accurate resistance values are crucial for optimal performance. The '302' in the part number indicates a resistance value of 3.0 kΩ.

Applications:

  • Precision analog circuits: Used in amplifier circuits, filters, and instrumentation where accurate gain and signal conditioning are essential.
  • Sensor circuits: Employed in circuits for temperature sensors, pressure sensors, and other transducers where accurate resistance measurements are critical.
  • Medical equipment: Used in medical devices requiring high reliability and precision.
  • Test and measurement equipment: Found in multimeters, oscilloscopes, and other instruments where accuracy is paramount.
  • High-frequency circuits: Used in RF amplifiers and matching networks due to their low parasitic inductance.

Features:

  • High precision: Offers tight tolerance, typically 1% or better.
  • Low temperature coefficient of resistance (TCR): Provides stable resistance over a wide temperature range.
  • Low noise: Minimizes noise generation in sensitive circuits.
  • Thin film technology: Ensures high reliability and stability.
  • Compact size: Suitable for high-density circuit boards.
  • Lead-free construction: RoHS compliant.

Benefits:

  • Improved circuit accuracy: Tight tolerance ensures accurate resistance values, leading to improved circuit performance.
  • Enhanced stability: Low TCR ensures stable resistance over temperature, improving circuit reliability.
  • Reduced noise: Low noise minimizes signal interference, improving signal integrity.
  • High reliability: Thin film technology ensures long-term stability and reliability.
  • Simplified circuit design: Precise resistance values simplify design and reduce component count.

Additional Details:

The RR0306S-302-J is a surface mount resistor, typically in a 0306 or similar package size. The 'J' suffix typically indicates a 5% tolerance, but given the mention of precision applications, the specifications should always be checked. Consult the Susumu datasheet for precise electrical characteristics, TCR values, and package dimensions. Pay attention to the power rating of the resistor to prevent overheating and ensure reliable operation. Proper soldering techniques are essential for ensuring reliable electrical connections and avoiding damage to the resistor during assembly. The resistor is usually protected with a passivation layer to prevent environmental degradation.

You May Also Be Interested in

Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess