EN
  • EN
  • DE

TPS65941212RWERQ1

Part No TPS65941212RWERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER / Automotive PMIC 56-VQFNP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive
Current - Supply 17mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFNP (8x8)
Other Names 296-TPS65941212RWERQ1TR
Standard Package 2,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253125-TPS65941212RWERQ1
Ultra Librarian 3D Model Ultra Librarian TPS65941212RWERQ1 CAD Model

Description

TPS65941212RWERQ1 Automotive Power Management IC

The TPS65941212RWERQ1 from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed specifically for automotive applications. This advanced PMIC is engineered to meet the rigorous standards of the automotive industry, offering exceptional reliability and performance for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Featuring a wide input voltage range, the TPS65941212RWERQ1 supports various battery technologies and can operate efficiently across a range of automotive conditions. Its integrated power control architecture provides multiple regulated outputs, including high-efficiency step-down converters and low-dropout (LDO) regulators, designed to power up core components of automotive systems.

Key features of the TPS65941212RWERQ1 include:

  • Robust power solution with high-temperature operation, capable of withstanding the challenging thermal environments found in automotive applications.
  • Multiple output voltages that are precisely regulated to power sensitive electronic components, ensuring reliable system performance.
  • Advanced safety features such as under-voltage lockout (UVLO), over-temperature protection, and over-current protection to safeguard the electronic systems from various fault conditions.
  • Programmable sequencing and control logic, allowing for flexible power-up and power-down sequences tailored to specific system requirements.
  • Designed to meet ISO 26262 standards, contributing to the overall functional safety of the automotive system.

The TPS65941212RWERQ1 is available in a compact QFN package, which is ideal for space-constrained applications. With its advanced integration, the PMIC reduces the need for multiple discrete components, thereby minimizing the PCB footprint and simplifying the overall design process.

Whether it's for infotainment systems, ADAS, or other critical automotive electronics, the TPS65941212RWERQ1 from Texas Instruments represents a reliable and efficient power management solution that engineers can trust for their automotive designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7128 $58.2768
13+ $7.9695 $103.6035
20+ $7.7205 $154.4100
27+ $7.4714 $201.7278
35+ $7.2224 $252.7840
47+ $6.4752 $304.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,074 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess