EN
  • EN
  • DE

LTC2927CTS8#TRMPBF

Part No LTC2927CTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CTRLR TSOT23-8 / Power Supply Controller Power Supply Controller TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Power Supply Controller
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 560 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2927
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2927CTS8#TRMPBFTR-ND,LTC2927CTS8#TRMPBFCT,-2735-LTC2927CTS8#TRMPBFDKR,LTC2927CTS8TRMPBF,LTC2927CTS8#TRMPBFTR,LTC2927CTS8#PBF-ND,LTC2927CTS8#TRMPBFDKR,-2735-LTC2927CTS8#TRMPBFCT,LTC2927CTS8#PBF
Standard Package 500
Win Source Part Number 1002348-LTC2927CTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2927CTS8#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2927CTS8#TRMPBF Power Supply Manager

The LTC2927CTS8#TRMPBF from Analog Devices Inc. is a sophisticated power supply manager designed to simplify system power-up and power-down sequencing. This compact, efficient component is housed in a TSOT-23 package, making it an ideal choice for space-constrained applications requiring precise power management.

Key Features

  • Programmable Sequencing: The LTC2927CTS8#TRMPBF allows designers to program the power-up and power-down sequence of up to three supplies, ensuring that voltage rails come up and go down in the correct order for reliable system operation.
  • Versatile Voltage Monitoring: It features precision monitoring of supply voltages, which is crucial for detecting under-voltage or over-voltage conditions to prevent damage to sensitive electronic components.
  • Compact Form Factor: With its TSOT-23 package, the device is particularly suited for portable and space-limited applications where board real estate is at a premium.
  • Adjustable Timing: Timing resistors can be added to set custom power-up delays and power-down timing, providing flexibility for various system requirements.
  • Low Power Consumption: As an energy-efficient solution, it minimizes the power overhead for power sequence management, contributing to the overall power budget in a positive manner.
  • Temperature Range: The device operates over a broad temperature range, making it suitable for industrial and automotive applications where temperature extremes are common.

Applications

The LTC2927CTS8#TRMPBF is highly versatile and can be employed in a range of applications, including:

  • Multi-voltage Systems
  • Portable Devices
  • Automotive Electronics
  • Embedded Systems
  • Industrial Control Systems

This power supply manager is a vital component for ensuring the stability and reliability of electronic systems. It provides design engineers with a high level of control over power sequences, protecting the system from the risks associated with improper power sequencing. The LTC2927CTS8#TRMPBF is an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess