EN
  • EN
  • DE

LPC1112FHN33/203,5

Part No LPC1112FHN33/203,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 16KB (16K x 8) FLASH 32-HVQFN (7x7)
Manufacturer NXP
Series LPC1100XL
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-HVQFN (7x7)
Family Name LPC1112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-8574, 935295629551
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923672-LPC1112FHN33/203,5
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/203,5 CAD Model

Description

Product Overview: LPC1112FHN33/203,5 - NXP Semiconductors

The LPC1112FHN33/203,5 is a high-performance microcontroller unit (MCU) from the renowned manufacturer NXP Semiconductors. This MCU is part of the LPC1100 series, which is known for its exceptional efficiency, affordability, and ease of use. The LPC1112FHN33/203,5 is designed to meet the demands of various embedded applications, making it a versatile choice for engineers and developers.

Key Features

  • Core: The heart of the LPC1112FHN33/203,5 is a 32-bit ARM Cortex-M0 processor, which operates at a frequency of up to 50 MHz. This core provides the balance between performance and power consumption, ideal for battery-powered and low-power applications.
  • Memory: It comes equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, offering ample space for code storage and efficient runtime operations.
  • I/O Ports: The device includes 22 General Purpose I/O (GPIO) pins that offer high versatility for interfacing with various peripherals and electronic components.
  • Package: The LPC1112FHN33/203,5 is available in a compact HVQFN33 package, making it suitable for space-constrained applications without compromising functionality.
  • Serial Communication: A range of serial interfaces is supported, including I2C, SPI, and UART, providing flexible options for communication with other devices and modules.
  • Power Efficiency: With its low power consumption and various power-saving modes, this MCU is designed to maximize battery life and reduce energy costs in embedded systems.
  • Analog Features: The integrated 10-bit ADC with up to 8 channels allows for precise analog to digital conversions, essential for sensor-based applications.

Applications

The LPC1112FHN33/203,5 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery-powered devices
  • IoT devices

Conclusion

In conclusion, the LPC1112FHN33/203,5 from NXP Semiconductors is a powerful and flexible MCU that provides a cost-effective solution for a multitude of embedded applications. Its combination of processing power, memory capacity, and extensive I/O options make it a go-to choice for developers seeking a reliable and efficient microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess