Analog Devices Inc. LTC2850CDD#TRPBF Overview
The LTC2850CDD#TRPBF is a high-performance, low-power RS485/RS422 transceiver from Analog Devices Inc., designed to facilitate robust serial communication in harsh industrial environments. This transceiver chip is ideal for long-distance and high-speed data transmission applications, offering full-duplex communication with a 3.3V supply voltage.
Key Features
- Interface Type: RS485/RS422
- Data Rate: Up to 20Mbps
- Supply Voltage: 3.3V operation for power efficiency
- Low Power Shutdown: Features a low-power shutdown mode that reduces power consumption when not in active use
- Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C
- Receiver Input Impedance: 96kΩ minimum, allowing up to 256 transceivers on the bus
- Thermal Shutdown Protection: Ensures the device operates within safe temperature limits
- Package: Compact 10-lead DFN package for space-saving considerations
- Fail-Safe Receiver: Guarantees a high output state when inputs are open or shorted
- ESD Protection: Enhanced electrostatic discharge protection for robust performance
Applications
The LTC2850CDD#TRPBF is designed for various applications that require reliable data transmission even in the presence of noise and potential ground differences. It is commonly used in:
- Industrial Control Systems
- Networked Devices in Factory Automation
- Building Automation
- Instrumentation
- Automotive Control Systems
Quality and Reliability
As a product of Analog Devices Inc., the LTC2850CDD#TRPBF is manufactured with the highest quality standards. The device is designed to withstand harsh conditions and provide consistent performance, ensuring reliable communication in critical applications. The part number also includes a tape and reel packaging option (denoted by the #TRPBF suffix), which is suitable for automated assembly processes, thus streamlining production for high-volume applications.
With its robust feature set and proven reliability, the LTC2850CDD#TRPBF transceiver is a crucial component for engineers looking to implement RS485 or RS422 communication protocols in their designs.