The SN74AUP1T97DCKR is a high-performance, low-power logic converter integrated circuit (IC) from Texas Instruments, a renowned global semiconductor company.
- Voltage Translation: Is ability to translate any binary input signal to a VCC output signal level.
- Voltage Range: Has a broad voltage range from 0.8V to 3.6V.
- Logic Functions: This IC can be configured to perform multiple digital functions such as AND, OR, NAND, NOR, XOR, XNOR, NOT, and buffer.
- Package: The device is housed in a small SC70-6 package.
- Performance: Delivers excellent performance with a propagation delay time as low as 4.5 ns.
- Overvoltage Tolerant: Features an overvoltage tolerant (OVT) input.
- Power Consumption: Is designed for low power consumption and has a maximum quiescent current of 10 µA.