EN
  • EN
  • DE

LTC2280IUP#PBF

Part No LTC2280IUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 105Msps 10-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 0.6 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 630 mW
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 180 mA
Number of Bits 10
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 3 V
Packaging Bulk
Polarity Bipolar
Power Dissipation 630 mW
REACH SVHC No SVHC
Resolution 1.25 B
RoHS Compliant
Sampling Rate 105 Msps
Supply Type Single
Win Source Part Number 1030586-LTC2280IUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2280IUP#PBF CAD Model

Description

Product Overview: LTC2280IUP#PBF

The LTC2280IUP#PBF is a high-performance, 10-bit, 125Msps analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications such as communications systems, medical imaging, and instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of 125Msps, the LTC2280IUP#PBF is capable of converting analog signals at high speeds without compromising on the quality of the digital output.
  • Resolution: The 10-bit resolution of this ADC ensures fine granularity of the digital representation, providing precise and detailed conversion of the analog input signal.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes a minimal amount of power, making it suitable for portable and battery-powered applications.
  • Differential Inputs: The inclusion of differential inputs helps to reduce common-mode noise and enhances the signal integrity, which is crucial for high-precision applications.
  • No Missing Codes: Guaranteed not to have missing codes, this ADC provides reliable and consistent performance, ensuring that all possible output codes can be generated.
  • Industrial Temperature Range: The LTC2280IUP#PBF operates over an industrial temperature range, making it robust and suitable for use in harsh environments.

Applications

The versatility of the LTC2280IUP#PBF allows it to be employed in a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2280IUP#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in critical systems. The robust design also means that the device is resistant to the stresses of everyday use, making it a dependable choice for engineers and designers looking for a high-quality ADC solution.

Package Information

The LTC2280IUP#PBF comes in a QFN package, which is compact and offers excellent thermal performance. The small footprint of the QFN package makes it suitable for space-constrained applications while providing the necessary electrical and thermal characteristics for optimal operation.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess