EN
  • EN
  • DE

DRV8106H-Q1EVM

Part No DRV8106H-Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description AUTOMOTIVE HALF-BRIDGE SMART GAT / DRV8106H-Q1 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part DRV8106H-Q1
Primary Attributes Single-H-Bridge Driver
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342198-DRV8106H-Q1EVM
Ultra Librarian 3D Model Ultra Librarian DRV8106H-Q1EVM CAD Model

Description

DRV8106H-Q1EVM Evaluation Module from Texas Instruments

The DRV8106H-Q1EVM is an evaluation module designed to showcase the capabilities and features of the DRV8106H-Q1, an automotive-grade six-channel motor driver integrated circuit (IC) from Texas Instruments (TI). This evaluation module is an essential tool for engineers and designers who are interested in developing automotive applications such as mirror folding and adjustment, seat positioning, and headlight leveling that require precise control of small brushless DC (BLDC) motors, stepper motors, or other types of actuators.

The DRV8106H-Q1 IC is specifically tailored for the rigorous demands of the automotive industry, providing robust performance and reliability. It is AEC-Q100 qualified, ensuring that it meets the high standards required for automotive applications. The IC features six half-bridge drivers capable of driving up to three BLDC motors. It also supports both 180-degree and 120-degree sensorless motor commutation, making it versatile for various motor types.

Key features of the DRV8106H-Q1EVM include:

  • Integrated power management with a 5V regulator and charge pump for reduced external components.
  • Configurable gate drive settings for optimizing motor performance and minimizing electromagnetic interference (EMI).
  • Protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown to enhance system safety and reliability.
  • SPI and hardware interface options for flexible control and configuration.
  • On-board microcontroller for standalone operation or interfacing with an external controller.

The evaluation module comes with a user-friendly GUI (graphical user interface) that allows for easy manipulation of the DRV8106H-Q1's settings and parameters. This GUI facilitates rapid prototyping and testing, enabling developers to quickly iterate on their designs and optimize motor performance.

With its comprehensive feature set and robust design, the DRV8106H-Q1EVM from Texas Instruments is an invaluable tool for automotive engineers looking to implement sophisticated motor control solutions in their next-generation vehicles. By using this evaluation module, developers can significantly reduce their time-to-market and ensure that their motor control applications meet the highest standards of performance and quality.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess