SN74LVC541ARGYRG4 Octal Buffer/Driver with 3-State Outputs
The SN74LVC541ARGYRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide 3-state outputs. It is part of the LVC family, which operates at a lower voltage and with better output drive capabilities compared to standard logic ICs. This makes it suitable for interfacing with 3.3V and 5V systems. The SN74LVC541ARGYRG4 is ideal for driving bus lines or buffer memory address registers, ensuring signal integrity in a variety of digital applications.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Voltage Range: 1.65V to 3.6V, facilitating 5V tolerant inputs
- Drive Capability: High drive strength for driving heavy loads
- Output States: 3-state outputs for bus-oriented applications
- Speed: Fast propagation delays and output transition times
- Package: Offered in a VQFN-20 package, optimized for reduced space
- Compatibility: Inputs compatible with various types of logic
- Temperature Range: Suitable for industrial temperature ranges
Applications:
The SN74LVC541ARGYRG4 is versatile and can be used in a broad range of applications including:
- Memory drivers
- Buffer drivers
- Data transmission
- Bus transceivers
- Logic level shifting
Quality and Reliability:
As with all Texas Instruments products, the SN74LVC541ARGYRG4 is manufactured to high standards of quality and reliability. This product is designed to meet the rigorous demands of the modern electronic environment, ensuring performance and durability across a wide range of operating conditions.
Support and Resources:
For additional information, technical support, and resources, customers can access Texas Instruments' extensive online resources. This includes datasheets, application notes, and design tools to assist in the integration of the SN74LVC541ARGYRG4 into their projects.