EN
  • EN
  • DE

LTC1960CUHF#TRPBF

Part No LTC1960CUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG SMART 2CEL 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charger IC Smart Batteries 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC1960
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879168-LTC1960CUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1960CUHF#TRPBF CAD Model

Description

Product Overview: LTC1960CUHF#TRPBF

The LTC1960CUHF#TRPBF is a high-performance integrated circuit (IC) from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient power management and control. This product is part of Analog Devices' portfolio of power management solutions that are known for their reliability, precision, and innovation.

Key Features

  • High Integration: The LTC1960CUHF#TRPBF integrates multiple functions into a single chip, which helps to reduce the overall system complexity and save on board space.
  • Versatile Power Management: This IC is capable of handling a variety of power-related tasks, making it suitable for diverse applications that require efficient power distribution and regulation.
  • Robust Protection Features: The device includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.
  • High-Efficiency Operation: With its advanced design, the LTC1960CUHF#TRPBF operates with high efficiency, which can lead to energy savings and longer battery life in portable applications.
  • QFN Package: It comes in a compact 38-lead QFN (Quad Flat No-lead) package which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The LTC1960CUHF#TRPBF can be utilized in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Technical Specifications

The device operates over a wide temperature range and has a flexible input voltage range, accommodating various power sources. The precision and stability of the LTC1960CUHF#TRPBF make it an ideal choice for critical applications where consistent performance is key.

For engineers and designers looking for a reliable power management solution, the LTC1960CUHF#TRPBF by Analog Devices Inc. offers a blend of performance, integration, and protection that can enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess