EN
  • EN
  • DE

LTC1706IS8-19#PBF

Part No LTC1706IS8-19#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 8SOIC / Power Supply Controller VID Voltage Programmer 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications VID Voltage Programmer
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 100 nA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1071972-LTC1706IS8-19#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1706IS8-19#PBF CAD Model

Description

Product Overview: LTC1706IS8-19#PBF

The LTC1706IS8-19#PBF is a high-performance, precision resistor divider VID programmable synchronous buck regulator controller from Analog Devices Inc. Designed to meet the rigorous power demands of modern microprocessors, this device is an ideal solution for advanced computer systems and other power-sensitive applications.

Key Features

  • VID Voltage Control: This controller supports precision resistor divider VID programming, allowing for flexible and accurate voltage identification that matches the needs of the processor or application.
  • High Efficiency: The synchronous operation provides high efficiency, which is critical for reducing heat and improving system reliability, especially in compact electronic devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of system architectures.
  • Compact Packaging: Housed in an 8-lead SOIC package, the LTC1706IS8-19#PBF is designed for space-constrained applications, offering a compact power management solution without sacrificing performance.
  • Protection Features: It includes multiple protection features, such as overvoltage and undervoltage lockout, ensuring safe and reliable operation under abnormal conditions.

Applications

The LTC1706IS8-19#PBF is suitable for a variety of applications, particularly where precise voltage regulation and high efficiency are required. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • High-Density Power Supplies
  • DC-DC Converters
  • Embedded Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1706IS8-19#PBF is no exception. Manufactured with precision and subjected to rigorous testing, this product is designed to meet the highest standards of performance and durability.

Ordering Information

The LTC1706IS8-19#PBF is available for ordering from Analog Devices Inc. and its authorized distributors. It is supplied in tape and reel packaging for easy integration into manufacturing processes. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales team.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess