EN
  • EN
  • DE

HHM15115A1

Part No HHM15115A1
Manufacturer TDK Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959369-HHM15115A1
Categories OEM Parts(F-I)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HHM15115A1 CAD Model

Description

The HHM15115A1 is a multilayer chip bead manufactured by TDK Corporation. It's designed to suppress noise in electronic circuits, particularly in the high-frequency range. These ferrite beads are commonly used to filter unwanted signals and prevent electromagnetic interference (EMI) without significantly affecting the desired signal.

Applications

  • Noise Suppression in Power Lines: Filtering noise in power supply lines to prevent interference with sensitive circuits.
  • Signal Line Filtering: Reducing noise on data and signal lines, such as USB, HDMI, and audio interfaces.
  • EMI Suppression in Electronic Devices: Minimizing electromagnetic interference emitted by electronic devices to comply with regulatory standards.
  • Decoupling in Digital Circuits: Providing local decoupling for integrated circuits to reduce noise and improve signal integrity.
  • Filtering in RF Circuits: Used as a filter in RF circuits to attenuate unwanted signals and harmonics.

Features

  • Multilayer Chip Design: Provides a compact and efficient noise suppression solution.
  • High Impedance: Offers high impedance at specific frequencies to effectively block noise.
  • Low DC Resistance: Minimizes power loss and voltage drop in the circuit.
  • Small Size: Allows for easy integration into compact electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and interference, improving signal quality and system performance.
  • Improved Signal Integrity: Minimizes signal distortion and ensures reliable data transmission.
  • Reduced EMI: Helps electronic devices comply with EMI regulations and standards.
  • Compact Design: Enables the integration of noise suppression functionality into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for noise suppression and EMI reduction.

Additional Details

The HHM15115A1 has a 0806 package size (2.0mm x 1.6mm). The impedance at 100 MHz is around 150 ohms. DC resistance (DCR) is typically a few hundred milliohms. The rated current is around 1A, and the operating temperature range is typically from -55°C to +125°C. The material composition is typically a ferrite material. It's SMT compatible and RoHS compliant. Always consult the official TDK datasheet for the most up-to-date and accurate specifications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess