EN
  • EN
  • DE

LTC1325CSW#TRPBF

Part No LTC1325CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charger IC Multi-Chemistry
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Family Name LTC1325
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879039-LTC1325CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1325CSW#TRPBF CAD Model

Description

Product Overview

The LTC1325CSW#TRPBF is a high-performance battery management IC designed and manufactured by Analog Devices Inc., a leader in the field of precision analog microelectronics. This IC is tailored for smart battery pack applications, providing a complete, single-chip solution for battery monitoring and control in portable equipment.

Key Features

  • Precision Voltage and Current Measurement: The LTC1325CSW#TRPBF offers accurate monitoring of battery voltage and charge/discharge currents, which is crucial for extending battery life and ensuring safe operation.
  • Integrated Charge Control: With built-in charge control, the IC simplifies the design of charging circuits and helps optimize charging cycles for various battery chemistries.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it an excellent choice for battery-powered devices where energy conservation is critical.
  • Multiple Battery Chemistry Support: The LTC1325CSW#TRPBF is versatile and supports a wide range of battery chemistries, including Li-Ion, NiCd, and NiMH, providing flexibility in battery selection for product designers.
  • Advanced Safety Features: The IC includes safety features such as overvoltage, undervoltage, and overcurrent protection to prevent battery damage and ensure user safety.
  • Communication Interface: It features a serial communication interface for reporting battery status and parameters to the host system, allowing for intelligent battery management.

Applications

The LTC1325CSW#TRPBF is ideal for a range of portable electronic devices, including:

  • Laptops and notebook computers
  • Smartphones and tablets
  • Portable medical equipment
  • Handheld instruments
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1325CSW#TRPBF is no exception. It is designed to meet the stringent requirements of the portable electronics market, ensuring long-term reliability and performance. With its robust design and comprehensive feature set, the LTC1325CSW#TRPBF is an excellent choice for designers seeking a high-quality battery management solution.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6893 $59.0679
8+ $16.1550 $129.2400
12+ $15.6503 $187.8036
16+ $15.1455 $242.3280
20+ $14.6408 $292.8160
27+ $13.1266 $354.4182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess