EN
  • EN
  • DE

LT8311HFE#TRPBF

Part No LT8311HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MOSFET DRIVER SYNC 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197466-LT8311HFE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR)
Product Status Active
Applications Secondary-Side Controller
Voltage - Supply 3.7V ~ 30V
Operating Temperature -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LT8311HFE#TRPBF CAD Model

Description

Product Overview: LT8311HFE#TRPBF

The LT8311HFE#TRPBF is a high-performance isolated flyback controller from Analog Devices Inc., a leading company in the design and manufacturing of high-performance analog integrated circuits. This advanced component is designed to work in conjunction with a companion power switch to deliver a compact, efficient, and reliable solution for isolated power supply applications.

Key Features

  • Wide Input Voltage Range: The LT8311HFE#TRPBF can operate over a broad input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunications power systems.
  • Integrated Cross-Regulation Correction: This feature ensures that the output voltage remains stable and well-regulated, even with significant changes in load conditions, which is critical for maintaining performance in complex power supply designs.
  • Quasi-Resonant Boundary Mode Operation: The device operates in a quasi-resonant mode at the boundary of continuous and discontinuous conduction modes, which helps to reduce EMI and improve efficiency.
  • Low Shutdown Current: The LT8311HFE#TRPBF boasts a low shutdown current, an important characteristic for power-sensitive applications, ensuring minimal power waste when the device is not in active operation.

Applications

The versatility of the LT8311HFE#TRPBF makes it an ideal choice for a wide range of isolated power supply designs, including:

  • Medical equipment
  • Industrial control systems
  • Automotive electronics
  • Power over Ethernet (PoE) applications
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8311HFE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Package and Availability

The LT8311HFE#TRPBF comes in a thermally enhanced TSSOP-20 package, providing a compact footprint and excellent thermal performance. It is available in tape and reel packaging, designated by the 'TRPBF' suffix, which facilitates easy integration into automated manufacturing processes.

With its advanced features and robust design, the LT8311HFE#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to implement high-quality isolated power supplies in their products.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0379 $64.3032
18+ $6.5953 $118.7154
28+ $6.3892 $178.8976
38+ $6.1831 $234.9578
49+ $5.9769 $292.8681
65+ $5.3587 $348.3155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess