EN
  • EN
  • DE

LT8309IS5#TRMPBF

Part No LT8309IS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG FLYBACK ISO ADJ TSOT23-5 / Power Supply Controller Secondary-Side Controller TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Secondary-Side Controller
Voltage - Supply 4.5V ~ 40V
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8309IS5#TRMPBFCT,LT8309IS5#TRMPBFDKR,505-LT8309IS5#TRMPBFCT,LT8309IS5#TRMPBFCT,LT8309IS5#TRMPBFTR,505-LT8309IS5#TRMPBFTR,LT8309IS5#TRMPBFDKR-ND,LT8309IS5#TRMPBFCT-ND,-2735-LT8309IS5#TRMPBFDKR,LT8309IS5#TRMPBFTR-ND,505-LT8309IS5#TRMPBFDKR,-2735-LT8309IS5#TRMPBFTR,LT8309IS5#TRMPBF-ND
Standard Package 500
Win Source Part Number 1000911-LT8309IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8309IS5#TRMPBF CAD Model

Description

Analog Devices Inc. LT8309IS5#TRMPBF Overview

The LT8309IS5#TRMPBF is a high-performance, monolithic flyback regulator from Analog Devices Inc. that simplifies the design of an isolated DC/DC converter. This product is designed with the modern power supply designer in mind, providing a compact, efficient, and reliable solution for a wide range of applications including industrial, telecommunications, and consumer electronics.

Key Features

  • Primary-Side Regulation: This feature eliminates the need for an optocoupler, reducing complexity and cost while improving reliability.
  • Wide Input Voltage Range: The device operates over a range of input voltages, making it versatile for various applications.
  • Low Ripple Burst Mode® Operation: Ensures low output ripple for noise-sensitive applications while maintaining high efficiency at light loads.
  • Internal Compensation: The LT8309IS5#TRMPBF comes with internal loop compensation, which minimizes external components and simplifies the design process.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the longevity and safety of the device.

Applications

Due to its versatile nature, the LT8309IS5#TRMPBF is suitable for a variety of applications:

  • Isolated Auxiliary Power Supplies
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Equipment
  • Power over Ethernet (PoE) Systems

Package and Reliability

The LT8309IS5#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. With its integrated soft-start capability, it also minimizes inrush current during startup, contributing to the overall reliability of the system it is integrated into.

Environmental Compliance

Analog Devices Inc. is committed to environmental stewardship and the LT8309IS5#TRMPBF is designed to meet various environmental standards. This includes compliance with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

In conclusion, the LT8309IS5#TRMPBF from Analog Devices Inc. is a sophisticated, yet user-friendly flyback regulator that offers a high degree of functionality and reliability for designers looking to create efficient and compact isolated power supplies.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9371 $55.7484
9+ $11.4356 $102.9204
14+ $11.0782 $155.0948
19+ $10.7209 $203.6971
25+ $10.3635 $259.0875
33+ $9.2914 $306.6162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess