EN
  • EN
  • DE

LT685CH

Part No LT685CH
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description HI SPEED COMPARATOR ECL OUTPUT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Base Product Number LT685
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378930-LT685CH
Ultra Librarian 3D Model Ultra Librarian LT685CH CAD Model

Description

Analog Devices Inc. presents the LT685CH, a high-performance, precision operational amplifier designed to cater to a wide range of applications that require accuracy and stability over temperature. This operational amplifier stands out for its exceptional characteristics, making it an ideal choice for critical applications in test equipment, instrumentation, and control systems.

Key Features

  • High Precision: The LT685CH boasts a low input offset voltage and drift, ensuring accurate signal amplification without significant deviation over time or temperature variations.
  • Low Noise: With its low-noise design, the LT685CH minimizes the impact of unwanted signals, providing a clean and precise output that is critical for sensitive electronics.
  • Stability: The device is characterized by its exceptional stability, capable of maintaining its performance characteristics across a wide range of operating conditions.
  • Wide Operating Range: The LT685CH operates over a broad supply voltage range, accommodating various power supply configurations and application requirements.
  • Durable Construction: Housed in a robust package, the LT685CH is designed to withstand harsh conditions and provide reliable performance over its lifespan.

Applications

The versatility of the LT685CH makes it suitable for numerous applications. It is extensively used in:

  • High-precision instrumentation
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Control systems
  • Medical devices
  • Industrial process controls

Technical Specifications

Parameter Value
Input Offset Voltage Specified over temperature
Input Noise Voltage Low
Supply Voltage Range Wide
Package Type Durable, reliable construction

For engineers and designers looking for an op-amp that delivers precision without compromising on stability or noise performance, the LT685CH from Analog Devices Inc. is an excellent choice. Its robustness and flexibility in application make it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess