EN
  • EN
  • DE

TLV7032DSGR

Part No TLV7032DSGR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL NANOPOWER, SMALL SIZE COMPA / Comparator General Purpose Push-Pull, Rail-to-Rail 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 29mA @ 5V
Current - Quiescent (Max) 750nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 25mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 8-WSON (2x2)
Base Product Number TLV7032
Other Names 296-TLV7032DSGRDKR,296-TLV7032DSGRTR,296-TLV7032DSGRCT
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260333-TLV7032DSGR
Ultra Librarian 3D Model Ultra Librarian TLV7032DSGR CAD Model

Description

Introducing the TLV7032DSGR from Texas Instruments

The TLV7032DSGR is a cutting-edge, nano-power comparator that boasts ultra-low power consumption, making it an ideal choice for battery-powered and portable applications. This comparator is part of Texas Instruments' TLV703x family, which is renowned for its high performance and reliability in a variety of electronic circuits.

With a supply voltage range of 1.6 V to 6.5 V, the TLV7032DSGR is incredibly versatile and can be used in systems with varying power supplies. This flexibility ensures that the device can be seamlessly integrated into a broad range of applications without the need for additional power regulation components.

One of the most significant features of the TLV7032DSGR is its ultra-low quiescent current of just 335 nA per channel. This remarkably low power consumption extends battery life, making it perfect for energy-sensitive applications such as wearable technology, wireless sensors, and energy harvesting systems.

The TLV7032DSGR offers a push-pull output stage, which enables it to deliver a robust output that can directly drive loads or interface with other digital components without the need for external pull-up resistors. This simplifies circuit design and reduces component count, which can lead to cost savings and a more compact overall design.

Another advantage of the TLV7032DSGR is its fast propagation delay of 2.9 µs, which ensures quick response times in applications that require high-speed decision-making capabilities. Despite its speed, it maintains excellent stability and precision, with a typical input offset voltage of just 5 mV.

The device is offered in a small 2-mm x 2-mm 8-pin WSON package, which is ideal for space-constrained applications. Its compact size does not compromise its robustness, as it can operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments as well.

In summary, the TLV7032DSGR from Texas Instruments is a high-performance, nano-power comparator that combines ultra-low power consumption with fast response times and a versatile supply voltage range. Its small footprint and robust output stage make it an excellent choice for designers looking to optimize power efficiency without sacrificing performance or space.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3216 $52.8640
95+ $1.0844 $103.0180
145+ $1.0505 $152.3225
200+ $1.0166 $203.3200
255+ $0.9827 $250.5885
345+ $0.8811 $303.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess