EN
  • EN
  • DE

LT6658AIMSE-3#TRPBF

Part No LT6658AIMSE-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series, Dual Voltage Reference IC Adjustable (Fixed) 3V 6 VV ±0.05% 20 mA 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT6658
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878934-LT6658AIMSE-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6658AIMSE-3#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT6658AIMSE-3#TRPBF Precision Reference and Regulator

The LT6658AIMSE-3#TRPBF is a cutting-edge product from Analog Devices Inc., designed to deliver unparalleled accuracy and performance in a wide range of applications. This precision reference and regulator is part of the esteemed LT family, renowned for its reliability and innovation in the field of analog technology.

At the heart of the LT6658AIMSE-3#TRPBF lies a reference and regulator system that offers a fixed 3V output with exceptional stability and low noise. This product is tailored to meet the stringent requirements of high-precision data converters, portable instrumentation, and industrial control systems, where consistent and accurate voltage is paramount.

Key Features:

  • High Accuracy: The LT6658AIMSE-3#TRPBF boasts an impressive initial accuracy, ensuring that your application receives a precise voltage reference.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its performance across a wide range of operating conditions, making it suitable for environments with varying temperatures.
  • Low Dropout Voltage: The low dropout voltage feature allows for efficient operation even when the input supply voltage is close to the output voltage, reducing power consumption and heat generation.
  • Low Noise: This device is engineered to produce minimal output noise, which is critical for sensitive electronic applications where signal integrity is a priority.
  • High Output Current: Capable of delivering a high output current, the LT6658AIMSE-3#TRPBF can drive heavy loads while maintaining its voltage accuracy and stability.

The LT6658AIMSE-3#TRPBF comes in a compact, surface-mountable MSOP-12 package, which is ideal for space-constrained applications. Its robust design ensures long-term reliability, and it is characterized for operation from -40°C to 125°C, catering to a broad spectrum of industrial applications.

Whether you're designing precision instrumentation, industrial control systems, or high-end audio equipment, the LT6658AIMSE-3#TRPBF from Analog Devices Inc. provides a reliable and high-quality solution that you can trust to deliver consistent performance. Its integration into your design will ensure that your products stand out for their precision and stability in any market.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,484 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess