EN
  • EN
  • DE

LM385BH-1.2

Part No LM385BH-1.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.235V 20mA 2-Pin TO-46
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-46
Max Operating Temperature 70 °C
Max Output Voltage 1.235 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 20 ppm/°C
Win Source Part Number 1149172-LM385BH-1.2
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385BH-1.2 CAD Model

Description

Product Overview: LM385BH-1.2 Voltage Reference

The LM385BH-1.2 is a precision micro-power voltage reference from Analog Devices Inc., renowned for its stability and reliability. This high-quality reference diode is designed to offer a fixed 1.2-volt output with an impressive initial tolerance of ±1%. It is housed in a hermetically sealed TO-46 package, ensuring its robustness and suitability for a wide range of demanding applications.

With its low dynamic impedance and excellent temperature stability, the LM385BH-1.2 is an ideal choice for precision voltage regulation tasks. It operates over a wide current range from 20 µA to 20 mA, providing designers with flexibility and high performance in various circuits. This component is especially well-suited for battery-powered devices, where power conservation is critical, as it has a typical quiescent current of only 20 µA.

Key Features:

  • Fixed 1.2V output voltage with ±1% initial tolerance
  • Wide operating current range: 20 µA to 20 mA
  • Low dynamic impedance and excellent temperature stability
  • Low quiescent current, ideal for battery-powered applications
  • Hermetically sealed TO-46 package for enhanced durability

Applications:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Analog-to-Digital converters

The LM385BH-1.2 voltage reference is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Whether used in professional-grade instrumentation or consumer electronics, this voltage reference ensures accurate and consistent voltage regulation, making it an indispensable component in precision electronic designs.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess