EN
  • EN
  • DE

SPX431AM1-L

Part No SPX431AM1-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-89
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
Win Source Part Number 749491-SPX431AM1-L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPX431AM1-L CAD Model

Description

The SPX431AM1-L is a precision adjustable shunt regulator manufactured by Exar Corporation. This integrated circuit is designed to provide a stable and precise voltage reference for various applications, including power supplies, voltage monitoring, and error amplifiers. It offers excellent temperature stability and low output noise.

Applications:

  • Linear Regulators: Used as a voltage reference in linear regulators to provide a stable output voltage.
  • Switching Power Supplies: Employed in switching power supplies for voltage regulation and feedback control.
  • Voltage Monitoring: Integrated into voltage monitoring circuits to detect over- or undervoltage conditions.
  • Error Amplifiers: Used as an error amplifier in control systems to compare the output voltage with the desired voltage.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Output Noise: Provides a clean and stable voltage reference with minimal noise.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Low Dynamic Output Impedance: Ensures stable output voltage under varying load conditions.
  • Small Package: Available in a small package for space-saving designs.

Benefits:

  • Precise Voltage Reference: Provides a stable and accurate voltage reference for various applications.
  • Flexible Adjustment: Output voltage can be easily adjusted to meet specific requirements.
  • Reliable Performance: Designed for reliable performance under various operating conditions.
  • Simplified Design: Reduces the number of external components required for voltage regulation.

Additional Details:

The SPX431AM1-L shunt regulator is designed to provide a precise and stable voltage reference in a wide range of applications. Its adjustable output voltage, low output noise, and excellent temperature stability make it an ideal choice for demanding applications requiring accurate voltage regulation. The device's small package and minimal external components simplify the design process and reduce the overall cost of the system. The SPX431AM1-L is suitable for use in power supplies, voltage monitoring circuits, and error amplifiers.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,520 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess