EN
  • EN
  • DE

LT6654BIS6-2.5#TRMPBF

Part No LT6654BIS6-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.1% TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654BIS6-2.5#TRMPBFTR, LT6654BIS6-2.5#TRMPBFDKR, LT6654BIS6-2.5#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924298-LT6654BIS6-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BIS6-2.5#TRMPBF CAD Model

Description

Analog Devices Inc. LT6654BIS6-2.5#TRMPBF Precision Voltage Reference

The LT6654BIS6-2.5#TRMPBF is a high-accuracy voltage reference IC from Analog Devices Inc., designed to provide a stable and precise reference voltage for various applications. This device comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.

The LT6654BIS6-2.5#TRMPBF operates at a nominal voltage of 2.5V and boasts an impressive low initial error of ±0.05%, ensuring accurate voltage reference for precision applications. It has a low temperature coefficient of 10ppm/°C, which guarantees stable performance over a wide temperature range, from -40°C to 125°C. This makes it an excellent choice for systems that must maintain high accuracy and stability under varying environmental conditions.

With a low dropout voltage, this voltage reference can operate with a minimal difference between the input voltage and the output voltage, enhancing its efficiency in battery-powered devices. The device also offers excellent noise performance with a low 1/f noise of 1.5ppm peak-to-peak (0.1Hz to 10Hz), which is critical in high-resolution data conversion and measurement systems.

The LT6654BIS6-2.5#TRMPBF exhibits excellent line regulation and load regulation characteristics, ensuring that the output voltage remains stable despite changes in input voltage or load current. It also features a long-term stability of 30ppm typical for 1,000 hours, reflecting the reliability and consistency of the device over time.

This voltage reference is ideal for precision data converters, portable instrumentation, and industrial control systems. Its robust design includes reverse battery protection, which safeguards the device against incorrect power supply connections, and it is also fully specified for operation over the automotive temperature range.

Supplied in a RoHS-compliant and lead-free package, the LT6654BIS6-2.5#TRMPBF is available in tape and reel format (TRMPBF suffix), facilitating efficient assembly for high-volume production. With its combination of precision, stability, and compact form factor, this product from Analog Devices Inc. is a reliable choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess