EN
  • EN
  • DE

ADR5040BKSZ-R2

Part No ADR5040BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-3  /  Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series ADR504
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 2.8µVrms
Noise - 10Hz to 10kHz 120µVrms
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number ADR5040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR5040BKSZ-R2-ND,ADR5040BKSZ-R2CT,ADR5040BKSZR2,ADR5040BKSZ-R2DKR,2156-ADR5040BKSZ-R2,ADR5040BKSZ-R2TR,ANAANAADR5040BKSZ-R2
Standard Package 250
Win Source Part Number 1043751-ADR5040BKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR5040BKSZ-R2 CAD Model

Description

The ADR5040BKSZ-R2 is a high-precision voltage reference component manufactured by Analog Devices Inc., a well-renowned company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically designed for stability and accuracy, making it an ideal choice for precision data converters and various other applications requiring a stable reference voltage.

Key Features

  • Output Voltage: The ADR5040BKSZ-R2 offers a precise output voltage of 4.096 volts, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference provides a highly accurate and stable voltage for critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 10 ppm/°C (max) over the industrial temperature range, ensuring minimal voltage variation with temperature changes.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4.5 V to 30 V, offering flexibility across different power supply configurations.
  • Excellent Long-Term Stability: The ADR5040BKSZ-R2 exhibits excellent long-term stability and low output noise, enhancing the performance of precision measurement systems.
  • Compact Package: It comes in a compact SC-70 package, which is suitable for space-constrained applications.

Applications

The ADR5040BKSZ-R2 is versatile and can be used in a wide range of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Battery-powered equipment
  • Industrial control systems
  • Portable medical devices

Why Choose ADR5040BKSZ-R2?

Choosing the ADR5040BKSZ-R2 for your design ensures high accuracy, reliability, and performance in applications where voltage precision is crucial. Analog Devices Inc.'s commitment to quality and innovation is reflected in this product, making it a smart choice for engineers and designers looking for a dependable voltage reference source.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess