EN
  • EN
  • DE

LT6654AHS6-1.25#TRMPBF

Part No LT6654AHS6-1.25#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6  /  Series Voltage Reference IC Fixed 1.25V V ±0.05% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 0.8ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 2.4V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6654AHS6-1.25#TRMPBFTR-ND,505-LT6654AHS6-1.25#TRMPBFCT,-2735-LT6654AHS6-1.25#TRMPBFDKR,LT6654AHS6-1.25#TRMPBFCT,505-LT6654AHS6-1.25#TRMPBFDKR,LT6654AHS6125TRMPBF,LT6654AHS6-1.25#TRMPBFDKR,-2735-LT6654AHS6-1.25#TRMPBFCT,505-LT6654AHS6-1.25#TRMPBFTR,LT6654AHS6-1.25#TRMPBFCT-ND,LT6654AHS6-1.25#TRMPBFTR,LT6654AHS6-1.25#TRMPBFDKR-ND,-2735-LT6654AHS6-1.25#TRMPBFTR
Standard Package 500
Win Source Part Number 1014614-LT6654AHS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AHS6-1.25#TRMPBF CAD Model

Description

The LT6654AHS6-1.25#TRMPBF is a high-precision, low-noise, and low-drift voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product offers a fixed 1.25V output with an outstanding combination of accuracy and stability, making it an ideal choice for precision data converters and measurement devices.

Key Features

  • Output Voltage: Fixed 1.25V with high accuracy.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring consistent performance over a wide temperature range.
  • Low Noise: Designed for applications requiring low noise levels, providing a clean reference signal.
  • Stability: Offers excellent long-term stability, making it suitable for critical applications where reference voltage should not drift over time.
  • Supply Voltage Range: Operates with a wide supply voltage range, offering design flexibility.
  • Package: Available in a compact SOT-23 package, ideal for space-constrained applications.
  • Automotive Qualifications: Suitable for automotive applications, adhering to rigorous industry standards.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Industrial Controls

The LT6654AHS6-1.25#TRMPBF is designed for ease of use and can be implemented in various circuits without the need for external components. Its high precision and stability reduce the need for calibration and increase system accuracy. Whether used in sensitive medical equipment or robust industrial systems, this voltage reference ensures reliable and consistent performance.

Analog Devices Inc. has a reputation for creating products that push the boundaries of performance, and the LT6654AHS6-1.25#TRMPBF is no exception. With its robust design and high-quality manufacturing, this voltage reference is an excellent choice for any application requiring a precise and stable voltage source.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5300 $66.1200
8+ $13.5631 $108.5048
12+ $13.1393 $157.6716
16+ $12.7154 $203.4464
21+ $12.2916 $258.1236
28+ $11.0200 $308.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 4 pcs
Order Increment : 10 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess