EN
  • EN
  • DE

LT6204CS#TRPBF

Part No LT6204CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202366-LT6204CS#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 25V/µs
Ultra Librarian 3D Model Ultra Librarian LT6204CS#TRPBF CAD Model

Description

Product Overview: LT6204CS#TRPBF

The LT6204CS#TRPBF from Analog Devices Inc. is a high-performance, low-noise, low-voltage, dual operational amplifier (op-amp) that is designed to cater to a wide array of applications requiring precision and efficiency. This op-amp boasts a unique combination of speed, low noise, and low input bias currents, making it ideal for high-speed signal conditioning systems, filters, and differential amplifiers.

Key Features

  • High Speed: With a gain bandwidth product of 100MHz, the LT6204CS#TRPBF is capable of high-speed operation, making it suitable for fast signal processing applications.
  • Low Noise: A low input referred noise voltage of 8nV/√Hz ensures that the signal integrity is maintained, especially in audio and instrumentation applications.
  • Rail-to-Rail Output: The rail-to-rail output stage provides maximum dynamic range, which is especially beneficial when operating with low supply voltages.
  • Low Distortion: The op-amp features low harmonic distortion, which is critical for precision amplification in audio and measurement systems.
  • Low Power: With a supply current of just 1mA per amplifier, the LT6204CS#TRPBF is an excellent choice for power-sensitive applications.
  • Wide Supply Range: It operates from a supply voltage range of 2.5V to 12.6V, accommodating various power requirements.
  • Input Bias Current: The low input bias current of 350pA makes it suitable for precision integrators or charge amplifiers.

Applications

The versatility of the LT6204CS#TRPBF lends itself to a broad spectrum of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • ADC/DAC Gain Blocks
  • Audio Amplifiers
  • Test Equipment
  • Medical Instrumentation

Product Specifications

The LT6204CS#TRPBF comes in a compact 16-lead narrow SOIC package, which is surface-mountable and suitable for dense PCB layouts. Its extended temperature range from -40°C to 85°C ensures reliable operation across various environmental conditions.

Overall, the LT6204CS#TRPBF by Analog Devices Inc. is a superior choice for designers looking for an op-amp that delivers both high performance and efficiency, without compromising on noise or speed.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess