EN
  • EN
  • DE

LT1818CS8#PBF

Part No LT1818CS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SO / Voltage Feedback Amplifier 1 Circuit 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 2500V/µs
Gain Bandwidth Product 400 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 200 µV
Current - Supply 9mA
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1818
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT1818CS8PBF,505-LT1818CS8#PBF,LT1818CS8#PBF-ND,-2735-LT1818CS8#PBF
Standard Package 100
Win Source Part Number 1002840-LT1818CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1818CS8#PBF CAD Model

Description

Product Overview: LT1818CS8#PBF by Analog Devices Inc.

The LT1818CS8#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the field of precision analog technology. This particular model is well-suited for applications requiring high speed, low noise, and low distortion, making it an excellent choice for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Encased in an 8-lead SOIC package, the LT1818CS8#PBF boasts a high slew rate and a wide bandwidth, which are critical parameters for maintaining signal fidelity in fast analog circuits. With a typical slew rate of 325 V/µs and a gain bandwidth product of 85MHz, this op-amp is capable of handling rapid signal changes and high-frequency inputs with ease, ensuring that signals are amplified without significant delay or distortion.

The LT1818CS8#PBF also features a low input offset voltage and low input bias current, which help to minimize errors and maintain the integrity of the input signal. This precision, combined with a supply voltage range of 2.7V to 12.6V, allows for flexible use in both single and dual supply operations, accommodating a variety of circuit configurations and power requirements.

In terms of power consumption, the LT1818CS8#PBF is designed to be efficient, with a quiescent current of just 2.5mA per amplifier. This makes it suitable for battery-powered devices where power efficiency is critical. Additionally, its output can swing within 40mV of each supply rail, which enables maximum dynamic range in low supply voltage applications.

For designers and engineers looking to incorporate a reliable and high-quality op-amp into their electronic designs, the LT1818CS8#PBF from Analog Devices Inc. offers a compelling combination of speed, precision, and power efficiency. Its robust design ensures reliable performance across a broad range of operating conditions, making it a versatile choice for demanding analog signal processing tasks.

Note: Always consult the manufacturer's datasheet for the most detailed and up-to-date information about the product before integrating it into your design.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess