EN
  • EN
  • DE

LT6109HMS-2#PBF

Part No LT6109HMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LT6109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6109HMS-2#PBF-CRL, Q13346082, LT6109HMS2PBF
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924270-LT6109HMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT6109HMS-2#PBF CAD Model

Description

Analog Devices Inc. LT6109HMS-2#PBF Product Overview

The LT6109HMS-2#PBF is a high-performance, precision amplifier and comparator product designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is tailored for a variety of applications, including automotive and industrial markets, where accurate current sensing and monitoring are critical for system performance and safety.

Key Features

  • Amplifier and Comparator: The LT6109HMS-2#PBF combines an operational amplifier and a comparator in one package, providing a versatile solution for current sensing applications.
  • High Voltage Operation: This device can operate with supply voltages up to 70V, making it suitable for high-voltage systems.
  • Low Offset Voltage: The precision amplifier has a low input offset voltage, which improves the accuracy of current measurement.
  • Adjustable Gain: The gain of the amplifier can be adjusted by external resistors, allowing for flexibility in different application requirements.
  • Overcurrent Detection: The integrated comparator with an adjustable threshold enables overcurrent detection and protection functionalities.
  • Robust Design: The LT6109HMS-2#PBF is designed to handle the rigors of industrial environments, featuring a wide operating temperature range and a robust package.

Applications

  • Automotive Battery Monitoring
  • Motor Control
  • Power Management Systems
  • Overcurrent Protection Circuits
  • Energy Management

Package and Quality

The LT6109HMS-2#PBF comes in a compact, surface-mount MSOP-10 package, which is suitable for space-constrained applications. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Analog Devices Inc. is committed to high-quality products, and the LT6109HMS-2#PBF is no exception, undergoing rigorous testing to ensure reliability and performance.

In summary, the LT6109HMS-2#PBF from Analog Devices Inc. is a versatile and reliable solution for precise current sensing and monitoring in a wide range of applications. Its combination of an amplifier and comparator, high voltage operation, and robust design makes it a valuable component for engineers looking to enhance system safety and efficiency.

You May Also Be Interested in

Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3550 $53.4200
10+ $10.9580 $109.5800
15+ $10.6155 $159.2325
20+ $10.2731 $205.4620
26+ $9.9307 $258.1982
34+ $8.9033 $302.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess