EN
  • EN
  • DE

LT6108AHMS8-1#TRPBF

Part No LT6108AHMS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878868-LT6108AHMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6108AHMS8-1#TRPBF CAD Model

Description

Product Overview: LT6108AHMS8-1#TRPBF

The LT6108AHMS8-1#TRPBF is a high-side current sense amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular device is engineered to accurately monitor current via a shunt resistor in a variety of applications, including industrial, automotive, and communication systems. It is a versatile and reliable solution for current sensing requirements.

Key Features

  • Precision Current Sensing: The LT6108AHMS8-1#TRPBF offers high accuracy with its precision current sense amplifier, which is ideal for monitoring and controlling current in real-time applications.
  • Wide Input Common Mode Range: The device is capable of operating over a wide input common-mode range, accommodating systems with high voltages and ensuring flexibility across different use cases.
  • Adjustable Gain: Users can set the gain of the amplifier with external resistors, allowing for customization based on the specific needs of the application.
  • Low Offset Voltage: The amplifier has a low input offset voltage, which enhances the accuracy of current measurement and ensures reliable performance.
  • Robust Package: Housed in an MSOP-8 package, the LT6108AHMS8-1#TRPBF is compact and suitable for space-constrained applications while providing robust protection against harsh environmental conditions.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent Protection
  • Industrial Control Systems
  • Telecommunication Infrastructure

The LT6108AHMS8-1#TRPBF is not only a testament to Analog Devices Inc.'s commitment to quality and performance but also to their dedication to innovation in the field of current sense technology. With its wide operating temperature range and ability to handle fast switching environments, this product is an excellent choice for designers seeking a reliable current sense solution for their next project.

Whether it's for simple current monitoring tasks or for integration into complex power management systems, the LT6108AHMS8-1#TRPBF from Analog Devices Inc. provides the precision, flexibility, and reliability needed to get the job done.

You May Also Be Interested in

Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1617 $61.9404
28+ $4.2354 $118.5912
43+ $4.1037 $176.4591
59+ $3.9709 $234.2831
76+ $3.8381 $291.6956
101+ $3.4419 $347.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess